Samtec Inc. Terminals TW-22-05-G-D-295-110

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-22-05-G-D-295-110 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 44 Contacts; Product Range Samtec - 15W6437 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 44 Contacts; Product Range Samtec
15W6437
Header, 2 Mm, Through Hole, 44 Contacts; Product Range Samtec 15W6437
HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Product Range:TW Series; No. of Contacts:44Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 44 CONTACTS; Product Range:TW Series; No. of Contacts:44Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-22-05-G-D-295-110 15W6437
Product Name Terminals Header, 2 Mm, Through Hole, 44 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

5 Tabs Low Profile Quick Fit Header - 7830 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
DDR4 SMT - 10151094-1102311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details