Samtec Inc. Terminals TW-22-01-G-S-125-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-22-01-G-S-125-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 22 Contacts; Product Range Samtec - 15W5959 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 22 Contacts; Product Range Samtec
15W5959
Header, 2 Mm, Through Hole, 22 Contacts; Product Range Samtec 15W5959
HEADER, 2 MM, THROUGH HOLE, 22 CONTACTS; Product Range:TW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 22 CONTACTS; Product Range:TW Series; No. of Contacts:22Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-22-01-G-S-125-090 15W5959
Product Name Terminals Header, 2 Mm, Through Hole, 22 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Backplane Conn, Header, 30Pos, 2Mm; Product Range Amphenol Communications Solutions - 29AH2993 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
8+6 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details