Samtec Inc. Terminals TW-21-02-L-D-195-080

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-21-02-L-D-195-080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 42 Contacts; Product Range Samtec - 40AC7282 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 42 Contacts; Product Range Samtec
40AC7282
Header, 2 Mm, Through Hole, 42 Contacts; Product Range Samtec 40AC7282
HEADER, 2 MM, THROUGH HOLE, 42 CONTACTS; Product Range:TW Series; No. of Contacts:42Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 42 CONTACTS; Product Range:TW Series; No. of Contacts:42Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-21-02-L-D-195-080 40AC7282
Product Name Terminals Header, 2 Mm, Through Hole, 42 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MV12005M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DIL Sockets - 1613509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 - 10145226-0202311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Forked Turret Terminal .115
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details