Samtec Inc. Terminals TW-20-12-L-D-867-085

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-20-12-L-D-867-085 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec - 73X9962 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec
73X9962
Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec 73X9962
HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 40 CONTACTS; Product Range:TW Series; No. of Contacts:40Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-20-12-L-D-867-085 73X9962
Product Name Terminals Header, 2 Mm, Through Hole, 40 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-FV12605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
D-Sub Standard Board Mount - D09S33E6GX09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
For .032 -.046
Specs
Product Type PCB Pins; PCB Receptacles
Mounting Press-fit / Solderless Technology
Contact Plating Tin/Tin
View Details