The Flexible Board Stacking Header, 2.00mm Pitch from Samtec, part number 15W4113, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a current rating of 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with two pins powered. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. The header is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options including gold flash on posts and matte tin on tails. It is lead-free solderable and offers SMT lead coplanarity of 0.15 mm maximum. The product is designed for use with various board mates and cable mates, ensuring compatibility in diverse applications. Mechanical board spacers are recommended for added stability in applications using gold or selective gold plated connectors.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 15W4113 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |