Samtec Inc. Terminals TW-17-09-T-D-177-140

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-17-09-T-D-177-140 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 34 Contacts; Product Range Samtec - 15W0109 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 34 Contacts; Product Range Samtec
15W0109
Header, 2 Mm, Through Hole, 34 Contacts; Product Range Samtec 15W0109
HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Product Range:TW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 34 CONTACTS; Product Range:TW Series; No. of Contacts:34Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-17-09-T-D-177-140 15W0109
Product Name Terminals Header, 2 Mm, Through Hole, 34 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7832 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Headers & Wire Housings - G125-FS11605F3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers