Samtec Inc. Terminals TW-15-12-T-D-700-310

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-15-12-T-D-700-310 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec - 14W7334 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec
14W7334
Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec 14W7334
HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Product Range:TW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 30 CONTACTS; Product Range:TW Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-15-12-T-D-700-310 14W7334
Product Name Terminals Header, 2 Mm, Through Hole, 30 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
DIL Sockets - 1831571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
8+8 Pos. Female DIL Cable Housing, no Screw-Lok - G125-224169600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers