Samtec Inc. Terminals TW-13-05-L-D-290-100

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-13-05-L-D-290-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec - 14W2755 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec
14W2755
Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec 14W2755
HEADER, 2 MM, THROUGH HOLE, 26 CONTACTS; Product Range:TW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 26 CONTACTS; Product Range:TW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-13-05-L-D-290-100 14W2755
Product Name Terminals Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Male 26 AWG Crimp Contact, loose - G125-1010005 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
2 suppliers