Samtec Inc. Terminals TW-13-04-G-D-300-150

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-13-04-G-D-300-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec - 40AC7100 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec
40AC7100
Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec 40AC7100
HEADER, 2 MM, THROUGH HOLE, 26 CONTACTS; Product Range:TW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 26 CONTACTS; Product Range:TW Series; No. of Contacts:26Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-13-04-G-D-300-150 40AC7100
Product Name Terminals Header, 2 Mm, Through Hole, 26 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 16Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9758 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details