Samtec Inc. Flexible Board Stacking Header, 2.00Mm Pitch Samtec TW-12-07-L-D-400-090

Description
Flexible Board Stacking Header, 2.00mm Pitch
Description
Flexible Board Stacking Header, 2.00mm Pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 14W1101, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a range of pin counts from 2 to 50 pins per row. The header is designed for both surface mount and through-hole applications, with lead styles that can be specified based on the user's requirements. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for surface mount and 5.2 A per pin for through-hole configurations, with an operating temperature range of -55 °C to +105 °C for tin and -55 °C to +125 °C for gold. This header is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Additional features include options for polarized positions and alignment pins, enhancing mechanical stability. The product is suitable for applications requiring reliable board stacking solutions.

Datasheet Summary
Powered by GS/AI

The Flexible Board Stacking Header, 2.00mm Pitch, part number 14W1101, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a range of pin counts from 2 to 50 pins per row. The header is designed for both surface mount and through-hole applications, with lead styles that can be specified based on the user's requirements. The product is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, with plating options including gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for surface mount and 5.2 A per pin for through-hole configurations, with an operating temperature range of -55 °C to +105 °C for tin and -55 °C to +125 °C for gold. This header is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. Additional features include options for polarized positions and alignment pins, enhancing mechanical stability. The product is suitable for applications requiring reliable board stacking solutions.

Suppliers

Company
Product
Description
Supplier Links
Flexible Board Stacking Header, 2.00Mm Pitch Samtec - 14W1101 - Newark, An Avnet Company
Chicago, IL, United States
Flexible Board Stacking Header, 2.00Mm Pitch Samtec
14W1101
Flexible Board Stacking Header, 2.00Mm Pitch Samtec 14W1101
Flexible Board Stacking Header, 2.00mm Pitch

Flexible Board Stacking Header, 2.00mm Pitch

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 14W1101
Product Name Flexible Board Stacking Header, 2.00Mm Pitch Samtec
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female Straight PCB Mount Gold Plated Connector - ET-SFS-PC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details