Flexible Board Stacking Header, 2.00mm P
HEADER, 2 MM, THROUGH HOLE, 8 CONTACTS; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-08-03-L-S-250-135 | 12W8289 |
| Product Name | Terminals | Header, 2 Mm, Through Hole, 8 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |