Samtec Inc. Terminals TW-07-09-G-D-180-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-07-09-G-D-180-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec - 12W6845 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec
12W6845
Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec 12W6845
HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Product Range:TW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Product Range:TW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-07-09-G-D-180-090 12W6845
Product Name Terminals Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-12IL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - 102681-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers
5+5 Pos. Female DIL Cable Housing, for Latches - G125-2041096L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
3 suppliers