Samtec Inc. Terminals TW-07-03-L-D-268-090

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-07-03-L-D-268-090 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec - 40AC6761 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec
40AC6761
Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec 40AC6761
HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Product Range:TW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 14 CONTACTS; Product Range:TW Series; No. of Contacts:14Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-07-03-L-D-268-090 40AC6761
Product Name Terminals Header, 2 Mm, Through Hole, 14 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

8+4 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-08-02 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
PCB Headers & Receptacles - 103327-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details