Flexible Board Stacking Header, 2.00mm P
HEADER, 2 MM, THROUGH HOLE, 7 CONTACTS; Product Range:TW Series; No. of Contacts:7Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-07-02-T-S-120-130 | 12W4746 |
| Product Name | Terminals | Header, 2 Mm, Through Hole, 7 Contacts; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |