Samtec Inc. Terminals TW-06-09-L-D-231-100

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-06-09-L-D-231-100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec - 12W3773 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
12W3773
Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec 12W3773
HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 12 CONTACTS; Product Range:TW Series; No. of Contacts:12Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-06-09-L-D-231-100 12W3773
Product Name Terminals Header, 2 Mm, Through Hole, 12 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - B5741-210-F-T-0 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 102792-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details