Samtec Inc. Terminals TW-06-07-G-S-550-080

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 6 Contacts from Samtec is designed for applications requiring a compact connection solution. It features a 2.00 mm pitch and is available in a single row configuration. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered, making it suitable for moderate power applications. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Datasheet Summary
Powered by GS/AI

The Header, 2 Mm, Through Hole, 6 Contacts from Samtec is designed for applications requiring a compact connection solution. It features a 2.00 mm pitch and is available in a single row configuration. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for tin or gold plating over nickel. The current rating is 5.2 A per pin when two pins are powered, making it suitable for moderate power applications. The operating temperature range is -55 °C to +105 °C with tin plating and -55 °C to +125 °C with gold plating. This product is RoHS compliant and lead-free solderable, ensuring it meets modern environmental standards. For enhanced mechanical stability, the use of mechanical board spacers is recommended in applications with gold or selective gold plated connectors.

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-06-07-G-S-550-080 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec - 12W3079 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec
12W3079
Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec 12W3079
HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 MM, THROUGH HOLE, 6 CONTACTS; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-06-07-G-S-550-080 12W3079
Product Name Terminals Header, 2 Mm, Through Hole, 6 Contacts; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Female Contact with 26 AWG wire, 300mm, double-end - G125-FW10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
499 Series TO/SOT Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 10 milliohms
Operating Temperature -55 to 155 C (-67 to 311 F)
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details