The Flexible Board Stacking Header, 2.00mm Pitch, part number 11W5184, features a pitch of 2.00 mm and is available in various configurations, including single, double, triple, and four-row options. It supports a range of pin counts from 2 to 50 pins per row. The header is designed for both surface mount and through-hole applications, with lead styles that include gold flash on posts and matte tin on tails. The current rating is 4.9 A per pin for the surface mount version and 5.2 A per pin for the through-hole version, with an operating temperature range of -55 °C to +105 °C when using tin plating, and up to +125 °C with gold plating. The insulator is made from black liquid crystal polymer, while the terminals are constructed from phosphor bronze with nickel plating. This product is lead-free solderable and has a maximum lead coplanarity of 0.15 mm. It is recommended to use mechanical board spacers for added stability in applications with gold or selective gold plated connectors. The product is non-standard and non-returnable, and additional options such as different platings and end shrouds are available upon request.
Flexible Board Stacking Header, 2.00mm Pitch
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11W5184 |
| Product Name | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |