Samtec Inc. Terminals TW-04-05-G-D-250-150

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-04-05-G-D-250-150 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec - 11W4527 - Newark, An Avnet Company
Chicago, IL, United States
Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec
11W4527
Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec 11W4527
HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 8 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:8Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-04-05-G-D-250-150 11W4527
Product Name Terminals Header, 8 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

4+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-02-04-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
772 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 1613644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details