Amphenol Communications Solutions Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions 10127979-101LF

Description
BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm
Description
BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

Suppliers

Company
Product
Description
Supplier Links
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions - 64AC3095 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions
64AC3095
Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions 64AC3095
BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

BACKPLANE CONN, HDR, 72POS, PRESS FIT; Product Range:AIRMAX VS2 Series; No. of Contacts:72Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.4mm

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 64AC3095
Product Name Backplane Conn, Hdr, 72Pos, Press Fit; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
PCB Headers & Receptacles - 103239-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers