Flexible Board Stacking Header, 2.00mm P
HEADER, 6 CONTACTS, 2 ROWS, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | TW-03-12-T-D-158-110 | 11W2925 |
| Product Name | Terminals | Header, 6 Contacts, 2 Rows, Through Hole, 2 Mm; Product Range Samtec |
| Product Type | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole; Through Hole |