Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101160-TW-03-07-F-T
Number of Rows: 3
Number of Pins: 3
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Lead Length: 19.0754 mm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1101160-TW-03-07-F-T-480-080 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TW-03-07-F-T-480-080 |