Samtec Inc. Terminals TW-03-01-T-S-150-086

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-03-01-T-S-150-086 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 3 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec - 11W0037 - Newark, An Avnet Company
Chicago, IL, United States
Header, 3 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
11W0037
Header, 3 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec 11W0037
HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 3 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-03-01-T-S-150-086 11W0037
Product Name Terminals Header, 3 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Backplane Connector, Header, 22 Position; Product Range Amphenol Communications Solutions - 45P2949 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
13+13 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324269600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details