Samtec Inc. Terminals TW-02-12-S-S-634-237

Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet
Description
Flexible Board Stacking Header, 2.00mm P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - TW-02-12-S-S-634-237 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flexible Board Stacking Header, 2.00mm P

Flexible Board Stacking Header, 2.00mm P

Buy Now
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec - 10W9910 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
10W9910
Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec 10W9910
HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2 CONTACTS, 1 ROW, THROUGH HOLE, 2 MM; Product Range:TW Series; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:2mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TW-02-12-S-S-634-237 10W9910
Product Name Terminals Header, 2 Contacts, 1 Row, Through Hole, 2 Mm; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Tip Jack-Green - 6033 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Operating Temperature -18 to 60 C (0 to 140 F)
View Details
Headers & Wire Housings - G125-MS12605L2R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details