Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1100597-TW-02-01-T-T
Packaging: Bulk
Pitch: 2 mm
Number of Rows: 3
Termination: Solder
Contact Material: Bronze
Number of Contacts: 6
Gender: Male
Contact Plating: Tin
Number of Pins: 2
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): TMMH-102-01-T-T; TSW-102-25-T-T-RA; TSW-102-07-T-T;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Lead Length: 8.2 mm
Flexible Board Stacking Header, 2.00mm Pitch
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1100597-TW-02-01-T-T-160-000 | 10W6969 |
| Product Name | Circular Connectors - Circular Connectors - Housings - TW-02-01-T-T-160-000 | Flexible Board Stacking Header, 2.00Mm Pitch Samtec |
| Connector Type | Circular / Cylindrical Connectors |