Samtec Inc. Power Connectors TSW-223-08-T-S

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-223-08-T-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-223-08-T-S
Power Connectors TSW-223-08-T-S
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connector, Header, 23Pos, 1Row, 5.08Mm; Pitch Spacing Samtec - 33AC3425 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 23Pos, 1Row, 5.08Mm; Pitch Spacing Samtec
33AC3425
Connector, Header, 23Pos, 1Row, 5.08Mm; Pitch Spacing Samtec 33AC3425
CONNECTOR, HEADER, 23POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:23Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

CONNECTOR, HEADER, 23POS, 1ROW, 5.08MM; Pitch Spacing:5.08mm; No. of Contacts:23Contacts; Gender:Header; Product Range:TSW Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts; ContactRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-223-08-T-S 33AC3425
Product Name Power Connectors Connector, Header, 23Pos, 1Row, 5.08Mm; Pitch Spacing Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10145891-1320K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
PCB Headers & Receptacles - 103336-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
DIL Sockets - 1613658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details