Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec TSW-218-23-G-Q

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec - 04R3540 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
04R3540
Header, 5.08Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec 04R3540
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:36Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R3540
Product Name Header, 5.08Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details