The Header, 5.08mm, Through Hole Vertical, 36 Position from Samtec features a 5.08mm pitch spacing and is designed for board-to-board applications. It has two rows and a total of 36 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The terminal material is phosphor bronze, and it is available with different plating options, including gold and tin. This product is ideal for applications requiring reliable and robust connections in electronic assemblies.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 36 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R3368 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 36 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |