Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec TSW-216-17-F-S

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec - 04R3008 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
04R3008
Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec 04R3008
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 16 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R3008
Product Name Header, 5.08Mm, Though Hole Vertical, 16 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) Straight Connector for RG402 Cable - ET-NMS-25 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details