Samtec Inc. Connector, Header, 32Pos, 2Rows, 5.08Mm; Connector Systems Samtec TSW-216-08-S-D

Description
CONNECTOR, HEADER, 32POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 32POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 32Pos, 2Rows, 5.08Mm; Connector Systems Samtec - 04R2867 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 32Pos, 2Rows, 5.08Mm; Connector Systems Samtec
04R2867
Connector, Header, 32Pos, 2Rows, 5.08Mm; Connector Systems Samtec 04R2867
CONNECTOR, HEADER, 32POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 32POS, 2ROWS, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04R2867
Product Name Connector, Header, 32Pos, 2Rows, 5.08Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products