The Samtec Header, part number 04R2024, is a through-hole vertical connector with a pitch spacing of 5.08 mm and 14 positions. It features a single row configuration and is designed for board-to-board applications. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminal material, with plating options available in gold or tin over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The product is RoHS compliant and lead-free solderable for specific versions. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature performance is necessary.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 04R2024 |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |