Samtec Inc. Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec TSW-209-13-T-S-RE

Description
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec - 03R9504 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec
03R9504
Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec 03R9504
CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

CONNECTOR, HEADER, 9POS, 1ROW, 5.08MM; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-209-13-T-S-RE
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-209-13-T-S-RE
CONN HDR .100" 9POS

CONN HDR .100" 9POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 03R9504 TSW-209-13-T-S-RE
Product Name Connector, Header, 9Pos, 1Row, 5.08Mm; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products