Samtec Inc. Header, 5.08Mm, Through Hole, Right Angle, 18 Position; Connector Systems Samtec TSW-209-09-T-Q-RA

Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole, Right Angle, 18 Position; Connector Systems Samtec - 03R9364 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole, Right Angle, 18 Position; Connector Systems Samtec
03R9364
Header, 5.08Mm, Through Hole, Right Angle, 18 Position; Connector Systems Samtec 03R9364
HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE, RIGHT ANGLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R9364
Product Name Header, 5.08Mm, Through Hole, Right Angle, 18 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data