The Header, 5.08mm, Through Hole Vertical, 8 Position (part number 03R8886) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features eight contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This connector operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage rating varies depending on the mating connector, ranging from 400 VAC to 550 VAC. The current rating per pin varies based on the mating connector type, with values up to 6.3 A. The product is RoHS compliant and offers lead-free solderable options. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature performance and compliance with environmental regulations are essential.
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 8 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 03R8886 |
| Product Name | Header, 5.08Mm, Through Hole Vertical, 8 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |