Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-207-20-G-S

Description
CONN HDR .100" 7POS
Description
CONN HDR .100" 7POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 7 Position (part number 03R8225) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features seven contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin is up to 6.3 A, depending on the mating connector used. The header is RoHS compliant and offers lead-free solderable options. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, especially where high-temperature performance is necessary.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 7 Position (part number 03R8225) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features seven contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed with a black glass-filled polyester insulator and utilizes phosphor bronze for the terminals, which can be plated with either gold or tin over nickel. This product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin is up to 6.3 A, depending on the mating connector used. The header is RoHS compliant and offers lead-free solderable options. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, especially where high-temperature performance is necessary.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-207-20-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-207-20-G-S
CONN HDR .100" 7POS

CONN HDR .100" 7POS

Supplier's Site
Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec - 03R8225 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec
03R8225
Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec 03R8225
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-207-20-G-S 03R8225
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3 Pos. Female Receptacle SIL Right-Angle 16 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4000000F2-03-32C-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Geometry Right-Angle
Current Rating 10.0 amps
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers