Samtec Inc. Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec TSW-207-17-T-S

Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec - 03R8189 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec
03R8189
Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec 03R8189
HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THROUGH HOLE VERTICAL, 7 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:7Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R8189
Product Name Header, 5.08Mm, Through Hole Vertical, 7 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28650-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details