Samtec Inc. Header, 5.08Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec TSW-205-14-T-S

Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Description
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 5 Position (part number 03R6703) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features five contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW variant is not lead-free solderable. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A. This header is a reliable choice for applications requiring robust electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The Header, 5.08mm, Through Hole Vertical, 5 Position (part number 03R6703) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features five contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, although the TSW variant is not lead-free solderable. The current rating per pin varies based on the mating connector, with maximum ratings up to 6.3 A. This header is a reliable choice for applications requiring robust electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Header, 5.08Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec - 03R6703 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
03R6703
Header, 5.08Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec 03R6703
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R6703
Product Name Header, 5.08Mm, Though Hole Vertical, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 20 AWG
View Details