The Header, 5.08mm, Through Hole Vertical, 4 Position (part number 03R5998) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features four contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze with options for gold or tin plating over nickel. This header operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW. The current rating per pin varies based on the mating connector, with values ranging from 4.3 A to 6.3 A. The product is RoHS compliant and suitable for lead-free soldering, although lead wave soldering is required for certain configurations. Engineers should consider this header for applications requiring reliable electrical connections in compact spaces, particularly where high-temperature performance and compliance with environmental regulations are necessary.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 4POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03R5998 | TSW-204-15-G-S-LL |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |