The Samtec Header, 5.08mm, Through Hole Vertical, 4 Position (part number 03R5743) is designed for board-to-board applications with a pitch spacing of 5.08mm and a single row configuration. It features four contacts and is compatible with various mating connectors including SSW, SSQ, SSM, and others. The header is constructed from black glass-filled polyester for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. It operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, ranging from 400 VAC to 550 VAC. This product is RoHS compliant and suitable for lead-free soldering, except for the TSW version which is lead wave only. The current rating per pin varies based on the mating connector, with values up to 6.3 A.
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 4 POSITION; Connector Systems:Board-to-Boa
CONN HDR .100" 4POS
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 03R5743 | TSW-204-08-G-S |
| Product Name | Header, 5.08Mm, Though Hole Vertical, 4 Position; Connector Systems Samtec | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Board to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |