Samtec Inc. PCB Headers TSW-202-05-T-S

Description
Samtec TSW-202-05-T-S Pin Header
Request a Quote Datasheet
Description
Samtec TSW-202-05-T-S Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999960 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999960
PCB Headers 1999960
Samtec TSW-202-05-T-S Pin Header

Samtec TSW-202-05-T-S Pin Header

Supplier's Site
Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec - 03R4258 - Newark, An Avnet Company
Chicago, IL, United States
Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
03R4258
Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec 03R4258
HEADER, 5.08MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 5.08MM, THOUGH HOLE VERTICAL, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1999960 03R4258
Product Name PCB Headers Header, 5.08Mm, Though Hole Vertical, 2 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details