Samtec Inc. PCB Headers TSW-150-07-L-D

Description
Samtec TSW-150-07-L-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-07-L-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 7671258P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671258P
PCB Headers 7671258P
Samtec TSW-150-07-L-D Pin Header

Samtec TSW-150-07-L-D Pin Header

Supplier's Site
PCB Headers - 7671258 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7671258
PCB Headers 7671258
Samtec TSW-150-07-L-D Pin Header

Samtec TSW-150-07-L-D Pin Header

Supplier's Site
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec - 12P4137 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
12P4137
Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec 12P4137
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 7671258P 7671258 12P4137
Product Name PCB Headers PCB Headers Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec
Geometry Straight Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-151-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
M39029 Connectors, Size 8 Socket 50 ohm - 190739 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details