The Samtec TSW series board-to-board connector header features a 100-way configuration with a 2-row design and a pitch spacing of 2.54 mm. It utilizes through-hole termination and is constructed with a black glass-filled polyester insulator for standard versions, while high-temperature versions use natural liquid crystal polymer. The connector is compatible with various mating connectors, including SSW, SSQ, and BCS types. It supports a voltage rating of up to 550 VAC depending on the mating connector and has a current rating per pin ranging from 4.3 A to 6.3 A based on the specific mating configuration. The operating temperature range is -55 °C to +125 °C with gold plating and -55 °C to +105 °C with tin plating. The product is RoHS compliant and lead-free solderable for high-temperature versions.
BOARD-BOARD CONNECTOR, HEADER, 100WAY, 2ROW; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 12P4129 |
| Product Name | Board-Board Connector, Header, 100Way, 2Row; Connector Systems Samtec |
| Connector Type | Board to Board Connector |