Samtec Inc. PCB Headers TSW-150-05-T-D

Description
Samtec TSW-150-05-T-D Pin Header
Request a Quote Datasheet
Description
Samtec TSW-150-05-T-D Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1999944 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1999944
PCB Headers 1999944
Samtec TSW-150-05-T-D Pin Header

Samtec TSW-150-05-T-D Pin Header

Supplier's Site
Header, 2.54Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec - 12P4125 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec
12P4125
Header, 2.54Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec 12P4125
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE VERTICAL, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1999944 12P4125
Product Name PCB Headers Header, 2.54Mm, Though Hole Vertical, 100 Position; Connector Systems Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details