CONNECTOR, HEADER, 49POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:49Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 56AC7245 |
| Product Name | Connector, Header, 49Pos, 1Row, 2.54Mm; Pitch Spacing Samtec |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |