Samtec Inc. Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec TSW-145-08-S-D

Description
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec - 12P3911 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec
12P3911
Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec 12P3911
HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 90 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:90Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12P3911
Product Name Header, 2.54 Mm, Through Hole, 90 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-3 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details