Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-141-14-S-S

Description
CONN HEADER VERT 41POS 2.54MM
Datasheet
Description
CONN HEADER VERT 41POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-141-14-S-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-141-14-S-S
CONN HEADER VERT 41POS 2.54MM

CONN HEADER VERT 41POS 2.54MM

Supplier's Site
Header, 2.54 Mm, Through Hole, 41 Contacts; Connector Systems Samtec - 12P3738 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 41 Contacts; Connector Systems Samtec
12P3738
Header, 2.54 Mm, Through Hole, 41 Contacts; Connector Systems Samtec 12P3738
HEADER, 2.54 MM, THROUGH HOLE, 41 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 41 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:41Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-141-14-S-S 12P3738
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 41 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Screw Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-1157-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details