Samtec Inc. Power Connectors TSW-140-30-G-S

Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote
Description
Classic PCB Header Strips, 0.100 pitch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - TSW-140-30-G-S - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
TSW-140-30-G-S
Power Connectors TSW-140-30-G-S
Classic PCB Header Strips, 0.100 pitch

Classic PCB Header Strips, 0.100 pitch

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1112204-TSW-140-30-G-S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1112204-TSW-140-30-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1112204-TSW-140-30-G-S
Win Source Part Number: 1112204-TSW-140-30-G -S Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: TSW Number of Positions: 40 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Standard Package: 1 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10.0µin (0.25µm) Contact Finish - Post: Gold Contact Finish Thickness - Post: 3.00µin (0.076µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.710" (18.03mm) Overall Contact Length: 1.130" (28.70mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.320" (8.13mm) Alternative Parts (Cross-Reference): TSW14030GS; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Mfr: Samtec Inc. Base Product Number: TSW-140

Win Source Part Number: 1112204-TSW-140-30-G-S
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: TSW
Number of Positions: 40
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Standard Package: 1
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10.0µin (0.25µm)
Contact Finish - Post: Gold
Contact Finish Thickness - Post: 3.00µin (0.076µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.710" (18.03mm)
Overall Contact Length: 1.130" (28.70mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.320" (8.13mm)
Alternative Parts (Cross-Reference): TSW14030GS;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Base Product Number: TSW-140

Buy Now

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number TSW-140-30-G-S 1112204-TSW-140-30-G-S
Product Name Power Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal .109
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103148-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
718 Series CSP/BGA/QFN Devices Lidded -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details