Samtec Inc. Header, 2.54Mm, Though Hole, Right Angle, 80 Position; Connector Systems Samtec TSW-140-25-G-D-RA

Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Though Hole, Right Angle, 80 Position; Connector Systems Samtec - 03R2208 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 80 Position; Connector Systems Samtec
03R2208
Header, 2.54Mm, Though Hole, Right Angle, 80 Position; Connector Systems Samtec 03R2208
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 80 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 80 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:TSW SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03R2208
Product Name Header, 2.54Mm, Though Hole, Right Angle, 80 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-2431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers