The Header, 2.54mm, Through Hole Vertical, 40 Position (part number 03R2132) from Samtec is designed for board-to-board applications. It features a pitch spacing of 2.54mm and is compliant with RoHS standards. The header has a single row with 40 contacts and utilizes through-hole termination for secure mounting. The insulator material is black glass-filled polyester, and the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The product operates within a temperature range of -55 °C to +125 °C when gold-plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The current rating per pin varies based on the mating connector type, with a maximum of 6.3 A for specific configurations. This header is suitable for applications requiring reliable electrical connections in a compact form factor.
CONN HDR .100" 40POS
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 40 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | TSW-140-22-T-S | 03R2132 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 2.54Mm, Though Hole Vertical, 40 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | Board to Board Connector |