Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-135-15-S-S-LL

Description
CONN HDR .100" 35POS
Datasheet
Description
CONN HDR .100" 35POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
TSW-135-15-S-S-LL
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins TSW-135-15-S-S-LL
CONN HDR .100" 35POS

CONN HDR .100" 35POS

Supplier's Site
Header, 2.54 Mm, Through Hole, 35 Contacts; Connector Systems Samtec - 02R9828 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54 Mm, Through Hole, 35 Contacts; Connector Systems Samtec
02R9828
Header, 2.54 Mm, Through Hole, 35 Contacts; Connector Systems Samtec 02R9828
HEADER, 2.54 MM, THROUGH HOLE, 35 CONTACTS; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

HEADER, 2.54 MM, THROUGH HOLE, 35 CONTACTS; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole; Product Range:TSW Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number TSW-135-15-S-S-LL 02R9828
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 2.54 Mm, Through Hole, 35 Contacts; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 180 Housings - 1381-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers