The Header, 2.54mm, Through Hole Vertical, 70 Position (part number 02R9737) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 70 contacts, making it suitable for various connectivity needs. The connector is RoHS compliant and offers a temperature range of -55 °C to +125 °C when gold plated, and -55 °C to +105 °C with tin plating. The voltage ratings vary depending on the mating connector, with a maximum of 550 VAC when mated with SSW connectors. The terminals are made of phosphor bronze and are available with gold or tin plating options. This product is ideal for engineers seeking a reliable and versatile header for their projects.
HEADER, 2.54MM, THOUGH HOLE VERTICAL, 70 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02R9737 |
| Product Name | Header, 2.54Mm, Though Hole Vertical, 70 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |